The Vishay Thick Film Resistor, part number 52K7276, features a resistance value of 768 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (63 mW) and is packaged in a compact 0402 (1005 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental regulations. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor operates within a temperature range of -55 °C to +155 °C, making it versatile for various environments.
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
768 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 768K, 1%, 0.063W, 0402, REEL; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 768K, 1%, 0.063W, 0402; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-768KLTR-ND | CRCW0402768KFKED | 52K7277 |
| Product Name | Chip Resistor - Surface Mount | CRCW0402768KFKED | Res, Thick Film, 768K, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |