VISHAY INTERTECHNOLOGY, INC.
CRCW040275R0FRT7 -- RES 0402 75 OHM 1% 62.5MW
Vishay Intertechnology, Inc.
RES 0402 75 OHM 1% 62.5MW
CRCW040275R0FRT7
Description
RES 0402 75ohm 1% 62.5MW
Request a Quote
Email Supplier
Description
RES 0402 75ohm 1% 62.5MW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040275R0FRT7 |
|
Product Name
|
RES 0402 75 OHM 1% 62.5MW |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details