Vishay Intertechnology, Inc. RES 75R 1% .063W CRCW040275R0F

Description
RES 75R 1% .063W
Request a Quote
Description
RES 75R 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 75R 1% .063W - CRCW040275R0F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75R 1% .063W
CRCW040275R0F
RES 75R 1% .063W CRCW040275R0F
RES 75R 1% .063W

RES 75R 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040275R0F
Product Name RES 75R 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details