Vishay Intertechnology, Inc. RES 75K OHM .125W 5% 0402 SMD CRCW040275K0JNEDHP

Description
RES 75Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 75Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM .125W 5% 0402 SMD - CRCW040275K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM .125W 5% 0402 SMD
CRCW040275K0JNEDHP
RES 75K OHM .125W 5% 0402 SMD CRCW040275K0JNEDHP
RES 75Kohm .125W 5% 0402 SMD

RES 75Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040275K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040275K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040275K0JNEDHP-ND
75 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040275K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040275K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040275K0JNEDHP
RES SMD 75K OHM 5% 1/5W 0402

RES SMD 75K OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040275K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040275K0JNEDHP
Chip Resistor - Surface Mount CRCW040275K0JNEDHP
RES SMD 75K OHM 5% 1/5W 0402

RES SMD 75K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040275K0JNEDHP CRCW040275K0JNEDHP-ND CRCW040275K0JNEDHP CRCW040275K0JNEDHP
Product Name RES 75K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details