Vishay Intertechnology, Inc. CHIP RES 0402 750R 5% 1/16W CRCW0402751JRT7

Description
CHIP RES 0402 750R 5% 1/16W
Request a Quote
Description
CHIP RES 0402 750R 5% 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CHIP RES 0402 750R 5% 1/16W - CRCW0402751JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CHIP RES 0402 750R 5% 1/16W
CRCW0402751JRT7
CHIP RES 0402 750R 5% 1/16W CRCW0402751JRT7
CHIP RES 0402 750R 5% 1/16W

CHIP RES 0402 750R 5% 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402751JRT7
Product Name CHIP RES 0402 750R 5% 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details