Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm CRCW0402750KJNED

Description
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm - CRCW0402750KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm
CRCW0402750KJNED
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm CRCW0402750KJNED
Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm

Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-750KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KJCT-ND
Chip Resistor - Surface Mount 541-750KJCT-ND
750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KJTR-ND
Chip Resistor - Surface Mount 541-750KJTR-ND
750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KJDKR-ND
Chip Resistor - Surface Mount 541-750KJDKR-ND
750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 750K 5% Et7 E3 Rohs Compliant Vishay - 47P3446 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 750K 5% Et7 E3 Rohs Compliant Vishay
47P3446
D10/crcw0402 200 750K 5% Et7 E3 Rohs Compliant Vishay 47P3446
D10/CRCW0402 200 750K 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 750K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402750KJNED 541-750KJCT-ND 47P3446
Product Name Thick Film Resistors - SMD 1/16watt 750Kohms 5% 200ppm Chip Resistor - Surface Mount D10/crcw0402 200 750K 5% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 750000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details