Vishay Precision Group RES 750K OHM 1/16W 1% 0402 SMD CRCW0402750KFKTD

Description
RES 750Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 750Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/16W 1% 0402 SMD - CRCW0402750KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/16W 1% 0402 SMD
CRCW0402750KFKTD
RES 750K OHM 1/16W 1% 0402 SMD CRCW0402750KFKTD
RES 750Kohm 1/16W 1% 0402 SMD

RES 750Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402750KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402750KFKTD-ND
Chip Resistor - Surface Mount CRCW0402750KFKTD-ND
750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7915
Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7915
RES, THICK FILM, 750K, 1%, 0.063W, 0402, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 750K, 1%, 0.063W, 0402, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402750KFKTD CRCW0402750KFKTD-ND 07J7915
Product Name RES 750K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 750K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details