Vishay Precision Group Chip Resistor - Surface Mount - CRCW0402732RFKED CRCW0402732RFKED

Description
Manufacturer: Vishay Win Source Part Number: 851483-CRCW0402732RF KED Series: CRCW Features: 732 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0402 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-732LTR, D10/CRCW0402 100 732R 1% ET7 E3, 541-732LCT, 541-732LDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 851483-CRCW0402732RF KED Series: CRCW Features: 732 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0402 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-732LTR, D10/CRCW0402 100 732R 1% ET7 E3, 541-732LCT, 541-732LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402732RFKED - 851483-CRCW0402732RFKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402732RFKED
851483-CRCW0402732RFKED
Chip Resistor - Surface Mount - CRCW0402732RFKED 851483-CRCW0402732RFKED
Manufacturer: Vishay Win Source Part Number: 851483-CRCW0402732RF KED Series: CRCW Features: 732 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0402 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-732LTR, D10/CRCW0402 100 732R 1% ET7 E3, 541-732LCT, 541-732LDKR

Manufacturer: Vishay
Win Source Part Number: 851483-CRCW0402732RFKED
Series: CRCW
Features: 732 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-732LTR, D10/CRCW0402 100 732R 1% ET7 E3, 541-732LCT, 541-732LDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732LCT-ND
Chip Resistor - Surface Mount 541-732LCT-ND
732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732LTR-ND
Chip Resistor - Surface Mount 541-732LTR-ND
732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732LDKR-ND
Chip Resistor - Surface Mount 541-732LDKR-ND
732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW0402732RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402732RFKED
Automotive 50V 63mW Resistor 52-CRCW0402732RFKED
0402 Thick Film Resistor, 732R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402732RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402732RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 732R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402732RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402732RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402732RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402732RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402732RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 732R, 1%, 0.063W, 0402; Resistance Vishay - 52K7263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.063W, 0402; Resistance Vishay
52K7263
Res, Thick Film, 732R, 1%, 0.063W, 0402; Resistance Vishay 52K7263
RES, THICK FILM, 732R, 1%, 0.063W, 0402; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 732R, 1%, 0.063W, 0402; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 732R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7264
Res, Thick Film, 732R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7264
RES, THICK FILM, 732R, 1%, 0.063W, 0402, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 732R, 1%, 0.063W, 0402, REEL; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2456
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2456
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 732 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402732RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402732RFKED
Chip Resistor - Surface Mount CRCW0402732RFKED
RES SMD 732 OHM 1% 1/16W 0402

RES SMD 732 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 851483-CRCW0402732RFKED 541-732LCT-ND 52-CRCW0402732RFKED CRCW0402732RFKED 52K7263 52K7264 24W2456 CRCW0402732RFKED
Product Name Chip Resistor - Surface Mount - CRCW0402732RFKED Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:732ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 732R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 732R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 732 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms 732 ohms 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details