Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402732KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402732KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402732KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402732KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402732KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402732KFKTD-ND
Chip Resistor - Surface Mount CRCW0402732KFKTD-ND
732 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 732K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7910
Res, Thick Film, 732K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7910
RES, THICK FILM, 732K, 1%, 0.063W, 0402, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 732K, 1%, 0.063W, 0402, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402732KFKTD CRCW0402732KFKTD-ND 07J7910
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 732K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details