Vishay Precision Group Chip Resistor - Surface Mount CRCW040271R5FKED

Description
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-71.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5LCT-ND
Chip Resistor - Surface Mount 541-71.5LCT-ND
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5LDKR-ND
Chip Resistor - Surface Mount 541-71.5LDKR-ND
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-71.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-71.5LTR-ND
Chip Resistor - Surface Mount 541-71.5LTR-ND
71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 71.5ohms 1% - CRCW040271R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 71.5ohms 1%
CRCW040271R5FKED
Thick Film Resistors - SMD 1/16watt 71.5ohms 1% CRCW040271R5FKED
Thick Film Resistors - SMD 1/16watt 71.5ohms 1%

Thick Film Resistors - SMD 1/16watt 71.5ohms 1%

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.063W, 0402; Resistance Vishay - 52K7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.063W, 0402; Resistance Vishay
52K7251
Res, Thick Film, 71R5, 1%, 0.063W, 0402; Resistance Vishay 52K7251
RES, THICK FILM, 71R5, 1%, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.063W, 0402; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7252
Res, Thick Film, 71R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7252
RES, THICK FILM, 71R5, 1%, 0.063W, 0402, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.063W, 0402, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-71.5LCT-ND CRCW040271R5FKED 52K7251
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 71.5ohms 1% Res, Thick Film, 71R5, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers