Vishay Precision Group RES 6.80 OHM 1/16W 1% 0402 SMD CRCW04026R80FKED

Description
RES 6.80ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1/16W 1% 0402 SMD - CRCW04026R80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1/16W 1% 0402 SMD
CRCW04026R80FKED
RES 6.80 OHM 1/16W 1% 0402 SMD CRCW04026R80FKED
RES 6.80ohm 1/16W 1% 0402 SMD

RES 6.80ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80LLCT-ND
Chip Resistor - Surface Mount 541-6.80LLCT-ND
6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80LLDKR-ND
Chip Resistor - Surface Mount 541-6.80LLDKR-ND
6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80LLTR-ND
Chip Resistor - Surface Mount 541-6.80LLTR-ND
6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 6R8, 1%, 0402; Resistance Vishay - 13AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6R8, 1%, 0402; Resistance Vishay
13AC1077
Res, Aec-Q200, Thick Film, 6R8, 1%, 0402; Resistance Vishay 13AC1077
RES, AEC-Q200, THICK FILM, 6R8, 1%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6R8, 1%, 0402; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04026R80FKED 541-6.80LLCT-ND 13AC1077
Product Name RES 6.80 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 6R8, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details