Vishay Precision Group Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm CRCW04026M65FKED

Description
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm - CRCW04026M65FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm
CRCW04026M65FKED
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm CRCW04026M65FKED
Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026M65FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M65FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026M65FKEDCT-ND
6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M65FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M65FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026M65FKEDDKR-ND
6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M65FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M65FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026M65FKEDTR-ND
6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M65, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M65, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3419
Res, Thick Film, 6M65, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3419
RES, THICK FILM, 6M65, 1%, 0.063W, 0402, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M65, 1%, 0.063W, 0402, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3749 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3749
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3749
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026M65FKED 541-CRCW04026M65FKEDCT-ND 47P3419 28W3749
Product Name Thick Film Resistors - SMD 1/16watt 6.65Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 6M65, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6.65E6 ohms 6.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details