Vishay Precision Group Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm CRCW04026M04FKED

Description
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm - CRCW04026M04FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm
CRCW04026M04FKED
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm CRCW04026M04FKED
Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04026M04FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M04FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04026M04FKEDDKR-ND
6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M04FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M04FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04026M04FKEDTR-ND
6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04026M04FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04026M04FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04026M04FKEDCT-ND
6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M04, 1%, 0.63W, 0402; Resistance Vishay - 51P0112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.63W, 0402; Resistance Vishay
51P0112
Res, Thick Film, 6M04, 1%, 0.63W, 0402; Resistance Vishay 51P0112
RES, THICK FILM, 6M04, 1%, 0.63W, 0402; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.63W, 0402; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M04, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3413
Res, Thick Film, 6M04, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3413
RES, THICK FILM, 6M04, 1%, 0.063W, 0402, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.063W, 0402, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04026M04FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026M04FKED
Resistors - Chip Resistor - Surface Mount CRCW04026M04FKED
RES SMD 6.04M OHM 1% 1/16W 0402

RES SMD 6.04M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04026M04FKED 541-CRCW04026M04FKEDDKR-ND 51P0112 47P3413 CRCW04026M04FKED
Product Name Thick Film Resistors - SMD 1/16watt 6.04Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 6M04, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 6M04, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 6.04E6 ohms 6.04E6 ohms 6.04E6 ohms 6.04E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details