Vishay Precision Group SMD 0.063W 16W Resistor CRCW04026K80FKEDC

Description
Res Thick Film 0402 6.8K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04026K80FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K80FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 6.8K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04026K80FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K80FKEDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 16W Resistor - 52-CRCW04026K80FKEDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 16W Resistor
52-CRCW04026K80FKEDC
SMD 0.063W 16W Resistor 52-CRCW04026K80FKEDC
Res Thick Film 0402 6.8K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04026K80FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K80FKEDC can be used for catalog matching and distributor lookup.

Res Thick Film 0402 6.8K Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD T/R Product overview: CRCW04026K80FKEDC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K80FKEDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4076-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4076-6-ND
Chip Resistor - Surface Mount 541-4076-6-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4076-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4076-1-ND
Chip Resistor - Surface Mount 541-4076-1-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4076-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4076-2-ND
Chip Resistor - Surface Mount 541-4076-2-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 6K8 1% Et7 E3 Rohs Compliant Vishay - 59AC1326 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 6K8 1% Et7 E3 Rohs Compliant Vishay
59AC1326
D10/crcw0402-C 100 6K8 1% Et7 E3 Rohs Compliant Vishay 59AC1326
D10/CRCW0402-C 100 6K8 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 6K8 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW04026K80FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K80FKEDC
Chip Resistor - Surface Mount CRCW04026K80FKEDC
RES 6.8K OHM 1% 1/16W 0402

RES 6.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04026K80FKEDC 541-4076-6-ND 59AC1326 CRCW04026K80FKEDC
Product Name SMD 0.063W 16W Resistor Chip Resistor - Surface Mount D10/crcw0402-C 100 6K8 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details