Vishay Precision Group Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat... CRCW04026K80FKED

Description
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat... - CRCW04026K80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat...
CRCW04026K80FKED
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat... CRCW04026K80FKED
Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat...

Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat...

Supplier's Site
Surface Mount Resistors - 6789550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789550
Surface Mount Resistors 6789550
Vishay CRCW04026K80FKED

Vishay CRCW04026K80FKED

Supplier's Site
Surface Mount Resistors - 6789550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789550P
Surface Mount Resistors 6789550P
Vishay CRCW04026K80FKED

Vishay CRCW04026K80FKED

Supplier's Site
Surface Mount Resistors - 1688508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688508
Surface Mount Resistors 1688508
Vishay CRCW04026K80FKED

Vishay CRCW04026K80FKED

Supplier's Site
Surface Mount Resistors - 1823491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823491
Surface Mount Resistors 1823491
Vishay CRCW04026K80FKED

Vishay CRCW04026K80FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KLCT-ND
Chip Resistor - Surface Mount 541-6.80KLCT-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KLDKR-ND
Chip Resistor - Surface Mount 541-6.80KLDKR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80KLTR-ND
Chip Resistor - Surface Mount 541-6.80KLTR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04026K80FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K80FKED
Chip Resistor - Surface Mount CRCW04026K80FKED
RES SMD 6.8K OHM 1% 1/16W 0402

RES SMD 6.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K8, 1%, 0.063W, 0402; Resistance Vishay - 72M6811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.063W, 0402; Resistance Vishay
72M6811
Res, Thick Film, 6K8, 1%, 0.063W, 0402; Resistance Vishay 72M6811
RES, THICK FILM, 6K8, 1%, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.063W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6812
Res, Thick Film, 6K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6812
RES, THICK FILM, 6K8, 1%, 0.063W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.063W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2391 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2391
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2391
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04026K80FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K80FKED
Resistors - Chip Resistor - Surface Mount CRCW04026K80FKED
RES SMD 6.8K OHM 1% 1/16W 0402

RES SMD 6.8K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04026K80FKED 6789550 6789550P 1823491 541-6.80KLCT-ND CRCW04026K80FKED 72M6811 72M6812 24W2391 CRCW04026K80FKED
Product Name Series:CRCW; Resistance:6.8kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperat... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K8, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 6K8, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 6800 ohms 6800 ohms 6800 ohms 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details