Vishay Precision Group Thick Film Resistors - SMD 1/16watt 6.34Kohms 1% CRCW04026K34FKED

Description
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1% - CRCW04026K34FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1%
CRCW04026K34FKED
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1% CRCW04026K34FKED
Thick Film Resistors - SMD 1/16watt 6.34Kohms 1%

Thick Film Resistors - SMD 1/16watt 6.34Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.34KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KLDKR-ND
Chip Resistor - Surface Mount 541-6.34KLDKR-ND
6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KLTR-ND
Chip Resistor - Surface Mount 541-6.34KLTR-ND
6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.34KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.34KLCT-ND
Chip Resistor - Surface Mount 541-6.34KLCT-ND
6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04026K34FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04026K34FKED
Resistors - Chip Resistor - Surface Mount CRCW04026K34FKED
RES SMD 6.34K OHM 1% 1/16W 0402

RES SMD 6.34K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 6K34, 1%, 0.063W, 0402; Resistance Vishay - 52K7183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.063W, 0402; Resistance Vishay
52K7183
Res, Thick Film, 6K34, 1%, 0.063W, 0402; Resistance Vishay 52K7183
RES, THICK FILM, 6K34, 1%, 0.063W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.063W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7184
Res, Thick Film, 6K34, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7184
RES, THICK FILM, 6K34, 1%, 0.063W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.063W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04026K34FKED 541-6.34KLDKR-ND CRCW04026K34FKED 52K7183
Product Name Thick Film Resistors - SMD 1/16watt 6.34Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6K34, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 6340 ohms 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details