Vishay Precision Group Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm CRCW04026K20FKED

Description
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm - CRCW04026K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm
CRCW04026K20FKED
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm CRCW04026K20FKED
Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 1688507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688507
Surface Mount Resistors 1688507
Vishay CRCW04026K20FKED

Vishay CRCW04026K20FKED

Supplier's Site
Surface Mount Resistors - 1823470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823470
Surface Mount Resistors 1823470
Vishay CRCW04026K20FKED

Vishay CRCW04026K20FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-6.20KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KLDKR-ND
Chip Resistor - Surface Mount 541-6.20KLDKR-ND
6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KLTR-ND
Chip Resistor - Surface Mount 541-6.20KLTR-ND
6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20KLCT-ND
Chip Resistor - Surface Mount 541-6.20KLCT-ND
6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K2, 1%, 0.63W, 0402; Resistance Vishay - 51P0110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.63W, 0402; Resistance Vishay
51P0110
Res, Thick Film, 6K2, 1%, 0.63W, 0402; Resistance Vishay 51P0110
RES, THICK FILM, 6K2, 1%, 0.63W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.63W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9168
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9168
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3921
Res, Thick Film, 6K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3921
RES, THICK FILM, 6K2, 1%, 0.063W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.063W, 0402, REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04026K20FKED 1688507 1823470 541-6.20KLDKR-ND 51P0110 26W9168 43C3921
Product Name Thick Film Resistors - SMD 1/16watt 6.2Kohms 1% 100ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 6K2, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 6K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details