Vishay Precision Group Chip Resistor - Surface Mount CRCW04026K19FKED

Description
6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.19KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KLCT-ND
Chip Resistor - Surface Mount 541-6.19KLCT-ND
6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KLTR-ND
Chip Resistor - Surface Mount 541-6.19KLTR-ND
6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KLDKR-ND
Chip Resistor - Surface Mount 541-6.19KLDKR-ND
6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 6.19Kohms 1% - CRCW04026K19FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 6.19Kohms 1%
CRCW04026K19FKED
Thick Film Resistors - SMD 1/16watt 6.19Kohms 1% CRCW04026K19FKED
Thick Film Resistors - SMD 1/16watt 6.19Kohms 1%

Thick Film Resistors - SMD 1/16watt 6.19Kohms 1%

Supplier's Site
SMD 16W Resistor - 52-CRCW04026K19FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW04026K19FKED
SMD 16W Resistor 52-CRCW04026K19FKED
6.19kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW04026K19FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K19FKED can be used for catalog matching and distributor lookup.

6.19kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW04026K19FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04026K19FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04026K19FKED
915810-CRCW04026K19FKED
Chip Resistor - Surface Mount - CRCW04026K19FKED 915810-CRCW04026K19FKED
Manufacturer: Vishay Win Source Part Number: 915810-CRCW04026K19F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q6936817AG, 541-6.19KLTR, D10/CRCW0402 100 6K19 1% ET7 E3, 541-6.19KLDKR, 541-6.19KLCT

Manufacturer: Vishay
Win Source Part Number: 915810-CRCW04026K19FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 6.19 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q6936817AG, 541-6.19KLTR, D10/CRCW0402 100 6K19 1% ET7 E3, 541-6.19KLDKR, 541-6.19KLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04026K19FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04026K19FKED
Chip Resistor - Surface Mount CRCW04026K19FKED
RES SMD 6.19K OHM 1% 1/16W 0402

RES SMD 6.19K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K19, 1%, 0.063W, 0402; Resistance Vishay - 52K7181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.063W, 0402; Resistance Vishay
52K7181
Res, Thick Film, 6K19, 1%, 0.063W, 0402; Resistance Vishay 52K7181
RES, THICK FILM, 6K19, 1%, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.063W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7182
Res, Thick Film, 6K19, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7182
RES, THICK FILM, 6K19, 1%, 0.063W, 0402, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.063W, 0402, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.19 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.19 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9167
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.19 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9167
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.19 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.19 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-6.19KLCT-ND CRCW04026K19FKED 52-CRCW04026K19FKED 915810-CRCW04026K19FKED CRCW04026K19FKED 52K7181 26W9167
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 6.19Kohms 1% SMD 16W Resistor Chip Resistor - Surface Mount - CRCW04026K19FKED Chip Resistor - Surface Mount Res, Thick Film, 6K19, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.19 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details