Vishay Intertechnology, Inc. RES 68K OHM 1/16W 5% 0402 SMD CRCW040268K0JNTD

Description
RES 68Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 68Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/16W 5% 0402 SMD - CRCW040268K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/16W 5% 0402 SMD
CRCW040268K0JNTD
RES 68K OHM 1/16W 5% 0402 SMD CRCW040268K0JNTD
RES 68Kohm 1/16W 5% 0402 SMD

RES 68Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040268K0JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K0JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040268K0JNTDTR-ND
68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040268K0JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K0JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040268K0JNTDCT-ND
RES SMD 68K OHM 5% 1/16W 0402

RES SMD 68K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040268K0JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040268K0JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040268K0JNTDDKR-ND
RES SMD 68K OHM 5% 1/16W 0402

RES SMD 68K OHM 5% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040268K0JNTD 541-CRCW040268K0JNTDTR-ND
Product Name RES 68K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details