Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402681RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402681RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402681RFKED
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402681RFKED
Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Surface Mount Resistors - 6789529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789529
Surface Mount Resistors 6789529
Vishay CRCW0402681RFKED

Vishay CRCW0402681RFKED

Supplier's Site
Surface Mount Resistors - 1688503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688503
Surface Mount Resistors 1688503
Vishay CRCW0402681RFKED

Vishay CRCW0402681RFKED

Supplier's Site
Surface Mount Resistors - 1823721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823721
Surface Mount Resistors 1823721
Vishay CRCW0402681RFKED

Vishay CRCW0402681RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-681LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681LTR-ND
Chip Resistor - Surface Mount 541-681LTR-ND
681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681LCT-ND
Chip Resistor - Surface Mount 541-681LCT-ND
681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681LDKR-ND
Chip Resistor - Surface Mount 541-681LDKR-ND
681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402681RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402681RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402681RFKED
RES SMD 681 OHM 1% 1/16W 0402

RES SMD 681 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 681R, 1%, 0.063W, 0402; Resistance Vishay - 52K7231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.063W, 0402; Resistance Vishay
52K7231
Res, Thick Film, 681R, 1%, 0.063W, 0402; Resistance Vishay 52K7231
RES, THICK FILM, 681R, 1%, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.063W, 0402; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 681R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7232
Res, Thick Film, 681R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7232
RES, THICK FILM, 681R, 1%, 0.063W, 0402, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.063W, 0402, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4019
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4019
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2434 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2434
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2434
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 681 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402681RFKED 6789529 1823721 541-681LTR-ND CRCW0402681RFKED 52K7231 52K7232 27W4019
Product Name Thick Film ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 681R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 681R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 681 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details