Vishay Precision Group Surface Mount Resistors CRCW0402680RFKED

Description
Vishay CRCW0402680RFKED
Request a Quote
Description
Vishay CRCW0402680RFKED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW0402680RFKED is a surface mount chip resistor manufactured by Vishay, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 680 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.063W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in quantities of 10,000 per reel. The resistor exhibits stability with a maximum resistance change of ,â§1% over 1000 hours at rated power and temperature. This product is suitable for applications requiring dependable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The CRCW0402680RFKED is a surface mount chip resistor manufactured by Vishay, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 680 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.063W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in quantities of 10,000 per reel. The resistor exhibits stability with a maximum resistance change of ,â§1% over 1000 hours at rated power and temperature. This product is suitable for applications requiring dependable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789510
Surface Mount Resistors 6789510
Vishay CRCW0402680RFKED

Vishay CRCW0402680RFKED

Supplier's Site
Surface Mount Resistors - 6789510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789510P
Surface Mount Resistors 6789510P
Vishay CRCW0402680RFKED

Vishay CRCW0402680RFKED

Supplier's Site
Surface Mount Resistors - 1823518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823518
Surface Mount Resistors 1823518
Vishay CRCW0402680RFKED

Vishay CRCW0402680RFKED

Supplier's Site
Surface Mount Resistors - 1688498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688498
Surface Mount Resistors 1688498
Vishay CRCW0402680RFKED

Vishay CRCW0402680RFKED

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW0402680RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402680RFKED
SMD 50V 63mW Resistor 52-CRCW0402680RFKED
0402 Thick Film Resistor, 680R, 1%, 50V, 63mW, SMD Product overview: CRCW0402680RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402680RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 680R, 1%, 50V, 63mW, SMD Product overview: CRCW0402680RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402680RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 680ohms 1% - CRCW0402680RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 680ohms 1%
CRCW0402680RFKED
Thick Film Resistors - SMD 1/16watt 680ohms 1% CRCW0402680RFKED
Thick Film Resistors - SMD 1/16watt 680ohms 1%

Thick Film Resistors - SMD 1/16watt 680ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402680RFKED
915808-CRCW0402680RFKED
Chip Resistor - Surface Mount - CRCW0402680RFKED 915808-CRCW0402680RFKED
Manufacturer: Vishay Win Source Part Number: 915808-CRCW0402680RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-680LCT, 541-680LTR, D10/CRCW0402 100 680R 1% ET7 E3, 541-680LDKR

Manufacturer: Vishay
Win Source Part Number: 915808-CRCW0402680RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-680LCT, 541-680LTR, D10/CRCW0402 100 680R 1% ET7 E3, 541-680LDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680LCT-ND
Chip Resistor - Surface Mount 541-680LCT-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680LTR-ND
Chip Resistor - Surface Mount 541-680LTR-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680LDKR-ND
Chip Resistor - Surface Mount 541-680LDKR-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402680RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402680RFKED
Chip Resistor - Surface Mount CRCW0402680RFKED
RES SMD 680 OHM 1% 1/16W 0402

RES SMD 680 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 680R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6815
Res, Thick Film, 680R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6815
RES, THICK FILM, 680R, 1%, 0.063W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.063W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.063W, 0402; Resistance Vishay - 72M6814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.063W, 0402; Resistance Vishay
72M6814
Res, Thick Film, 680R, 1%, 0.063W, 0402; Resistance Vishay 72M6814
RES, THICK FILM, 680R, 1%, 0.063W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.063W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6789510 6789510P 1823518 52-CRCW0402680RFKED CRCW0402680RFKED 915808-CRCW0402680RFKED 541-680LCT-ND CRCW0402680RFKED 72M6815 72M6814
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 50V 63mW Resistor Thick Film Resistors - SMD 1/16watt 680ohms 1% Chip Resistor - Surface Mount - CRCW0402680RFKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 680R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 680R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers