Vishay Precision Group Chip Resistor - Surface Mount CRCW040266K5FKED

Description
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-66.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KLTR-ND
Chip Resistor - Surface Mount 541-66.5KLTR-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KLDKR-ND
Chip Resistor - Surface Mount 541-66.5KLDKR-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-66.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-66.5KLCT-ND
Chip Resistor - Surface Mount 541-66.5KLCT-ND
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 66.5K OHM 1/16W 1% 0402 SMD - CRCW040266K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/16W 1% 0402 SMD
CRCW040266K5FKED
RES 66.5K OHM 1/16W 1% 0402 SMD CRCW040266K5FKED
RES 66.5Kohm 1/16W 1% 0402 SMD

RES 66.5Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 66K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.063W, 0402; Resistance Vishay
52K7218
Res, Thick Film, 66K5, 1%, 0.063W, 0402; Resistance Vishay 52K7218
RES, THICK FILM, 66K5, 1%, 0.063W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66K5, 1%, 0.063W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 66K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7219
Res, Thick Film, 66K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7219
RES, THICK FILM, 66K5, 1%, 0.063W, 0402, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 66K5, 1%, 0.063W, 0402, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-66.5KLTR-ND CRCW040266K5FKED 52K7218
Product Name Chip Resistor - Surface Mount RES 66.5K OHM 1/16W 1% 0402 SMD Res, Thick Film, 66K5, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers