Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040264R9FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4015 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4015
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4015
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 64.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4015
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 64.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details