Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 634ohms 1% CRCW0402634RFKTD

Description
Thick Film Resistors - SMD 1/16watt 634ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 634ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 634ohms 1% - CRCW0402634RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 634ohms 1%
CRCW0402634RFKTD
Thick Film Resistors - SMD 1/16watt 634ohms 1% CRCW0402634RFKTD
Thick Film Resistors - SMD 1/16watt 634ohms 1%

Thick Film Resistors - SMD 1/16watt 634ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402634RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402634RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402634RFKTDTR-ND
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402634RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402634RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402634RFKTDDKR-ND
RES SMD 634 OHM 1% 1/16W 0402

RES SMD 634 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402634RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402634RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402634RFKTDCT-ND
RES SMD 634 OHM 1% 1/16W 0402

RES SMD 634 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7877 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7877
Thick Film Chip Resistor; Resistance Vishay 07J7877
Thick Film Chip Resistor; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402634RFKTD 541-CRCW0402634RFKTDTR-ND 07J7877
Product Name Thick Film Resistors - SMD 1/16watt 634ohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers