Vishay Precision Group Chip Resistor - Surface Mount CRCW0402634RFKED

Description
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-634LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634LTR-ND
Chip Resistor - Surface Mount 541-634LTR-ND
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634LCT-ND
Chip Resistor - Surface Mount 541-634LCT-ND
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634LDKR-ND
Chip Resistor - Surface Mount 541-634LDKR-ND
634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402634RFKED - CRCW0402634RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402634RFKED
CRCW0402634RFKED
CRCW0402634RFKED CRCW0402634RFKED
CRCW0402634RFKED

CRCW0402634RFKED

Supplier's Site
Res, Thick Film, 634R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7210
Res, Thick Film, 634R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7210
RES, THICK FILM, 634R, 1%, 0.063W, 0402, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.063W, 0402, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 634R, 1%, 0.063W, 0402; Resistance Vishay - 52K7209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.063W, 0402; Resistance Vishay
52K7209
Res, Thick Film, 634R, 1%, 0.063W, 0402; Resistance Vishay 52K7209
RES, THICK FILM, 634R, 1%, 0.063W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.063W, 0402; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402634RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402634RFKED
Chip Resistor - Surface Mount CRCW0402634RFKED
RES SMD 634 OHM 1% 1/16W 0402

RES SMD 634 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402634RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402634RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402634RFKED
RES SMD 634 OHM 1% 1/16W 0402

RES SMD 634 OHM 1% 1/16W 0402

Supplier's Site
RES SMD 634 OHM 1% 1/16W 0402 - 873-CRCW0402634RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 634 OHM 1% 1/16W 0402
873-CRCW0402634RFKED
RES SMD 634 OHM 1% 1/16W 0402 873-CRCW0402634RFKED
RES SMD 634 OHM 1% 1/16W 0402

RES SMD 634 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-634LTR-ND CRCW0402634RFKED 52K7210 52K7209 CRCW0402634RFKED CRCW0402634RFKED 873-CRCW0402634RFKED
Product Name Chip Resistor - Surface Mount CRCW0402634RFKED Res, Thick Film, 634R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 634R, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 634 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers