RES 620Kohm 1/16W 5% 0402 SMD
620 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
620 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
620 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0402620KJNED | 541-620KJCT-ND |
| Product Name | RES 620K OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 620000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |