Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402620KFKTD

Description
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402620KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402620KFKTD-ND
Chip Resistor - Surface Mount CRCW0402620KFKTD-ND
620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 620K OHM 1/16W 1% 0402 SMD - CRCW0402620KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/16W 1% 0402 SMD
CRCW0402620KFKTD
RES 620K OHM 1/16W 1% 0402 SMD CRCW0402620KFKTD
RES 620Kohm 1/16W 1% 0402 SMD

RES 620Kohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 620K 1% 100 Rt7 Rohs Compliant Vishay - 48P7828 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 620K 1% 100 Rt7 Rohs Compliant Vishay
48P7828
Crcw0402 620K 1% 100 Rt7 Rohs Compliant Vishay 48P7828
CRCW0402 620K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 620K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402620KFKTD-ND CRCW0402620KFKTD 48P7828
Product Name Chip Resistor - Surface Mount RES 620K OHM 1/16W 1% 0402 SMD Crcw0402 620K 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers