Vishay Intertechnology, Inc. RES 61.9K OHM .125W 1% 0402 SMD CRCW040261K9FKEDHP

Description
RES 61.9Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 61.9Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM .125W 1% 0402 SMD - CRCW040261K9FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM .125W 1% 0402 SMD
CRCW040261K9FKEDHP
RES 61.9K OHM .125W 1% 0402 SMD CRCW040261K9FKEDHP
RES 61.9Kohm .125W 1% 0402 SMD

RES 61.9Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040261K9FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040261K9FKEDHP-ND
Chip Resistor - Surface Mount CRCW040261K9FKEDHP-ND
61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

61.9 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040261K9FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040261K9FKEDHP
Chip Resistor - Surface Mount CRCW040261K9FKEDHP
RES SMD 61.9K OHM 1% 1/5W 0402

RES SMD 61.9K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040261K9FKEDHP CRCW040261K9FKEDHP-ND CRCW040261K9FKEDHP
Product Name RES 61.9K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 61900 ohms 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details