Vishay Precision Group RES 604 OHM 1/16W 1% 0402 SMD CRCW0402604RFKTD

Description
RES 604ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 604ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/16W 1% 0402 SMD - CRCW0402604RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/16W 1% 0402 SMD
CRCW0402604RFKTD
RES 604 OHM 1/16W 1% 0402 SMD CRCW0402604RFKTD
RES 604ohm 1/16W 1% 0402 SMD

RES 604ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402604RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402604RFKTDTR-ND
604 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402604RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402604RFKTDDKR-ND
RES SMD 604 OHM 1% 1/16W 0402

RES SMD 604 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402604RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402604RFKTDCT-ND
RES SMD 604 OHM 1% 1/16W 0402

RES SMD 604 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7867 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7867
Thick Film Chip Resistor; Resistance Vishay 07J7867
Thick Film Chip Resistor; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402604RFKTD 541-CRCW0402604RFKTDTR-ND 07J7867
Product Name RES 604 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details