Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402604KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402604KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402604KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402604KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402604KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402604KFKTDDKR-ND
RES SMD 604K OHM 1% 1/16W 0402

RES SMD 604K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402604KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402604KFKTDCT-ND
RES SMD 604K OHM 1% 1/16W 0402

RES SMD 604K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402604KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402604KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402604KFKTDTR-ND
604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7870
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7870
RES, THICK FILM, 604K, 1%, 0.063W, 0402, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 604K, 1%, 0.063W, 0402, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402604KFKTD 541-CRCW0402604KFKTDDKR-ND 07J7870
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:604kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details