Vishay Precision Group Thick Film Resistors - SMD 1/16watt 604Kohms 1% CRCW0402604KFKED

Description
Thick Film Resistors - SMD 1/16watt 604Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 604Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 604Kohms 1% - CRCW0402604KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 604Kohms 1%
CRCW0402604KFKED
Thick Film Resistors - SMD 1/16watt 604Kohms 1% CRCW0402604KFKED
Thick Film Resistors - SMD 1/16watt 604Kohms 1%

Thick Film Resistors - SMD 1/16watt 604Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-604KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KLTR-ND
Chip Resistor - Surface Mount 541-604KLTR-ND
604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KLDKR-ND
Chip Resistor - Surface Mount 541-604KLDKR-ND
604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604KLCT-ND
Chip Resistor - Surface Mount 541-604KLCT-ND
604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

604 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 604K, 1%, 0.063W, 0402; Resistance Vishay - 52K7193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.063W, 0402; Resistance Vishay
52K7193
Res, Thick Film, 604K, 1%, 0.063W, 0402; Resistance Vishay 52K7193
RES, THICK FILM, 604K, 1%, 0.063W, 0402; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604K, 1%, 0.063W, 0402; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7194
Res, Thick Film, 604K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7194
RES, THICK FILM, 604K, 1%, 0.063W, 0402, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604K, 1%, 0.063W, 0402, REEL; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402604KFKED 541-604KLTR-ND 52K7193
Product Name Thick Film Resistors - SMD 1/16watt 604Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 604K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 604000 ohms 604000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers