VISHAY INTERTECHNOLOGY, INC.
CRCW04026041FRT7 -- RES CHIP 6.04K 1% 0.06W
Vishay Intertechnology, Inc.
RES CHIP 6.04K 1% 0.06W
CRCW04026041FRT7
Description
RES CHIP 6.04K 1% 0.06W
Request a Quote
Email Supplier
Description
RES CHIP 6.04K 1% 0.06W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04026041FRT7 |
|
Product Name
|
RES CHIP 6.04K 1% 0.06W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
High Voltage Resistor
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1210
View Details