Vishay Precision Group Chip Resistor - Surface Mount CRCW04025R62FNED

Description
5.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.62LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62LTR-ND
Chip Resistor - Surface Mount 541-5.62LTR-ND
5.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 5.62ohms 1% - CRCW04025R62FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.62ohms 1%
CRCW04025R62FNED
Thick Film Resistors - SMD 1/16watt 5.62ohms 1% CRCW04025R62FNED
Thick Film Resistors - SMD 1/16watt 5.62ohms 1%

Thick Film Resistors - SMD 1/16watt 5.62ohms 1%

Supplier's Site
D10/crcw0402 200 5R62 1% Et7 E3 Rohs Compliant Vishay - 48P7782 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 5R62 1% Et7 E3 Rohs Compliant Vishay
48P7782
D10/crcw0402 200 5R62 1% Et7 E3 Rohs Compliant Vishay 48P7782
D10/CRCW0402 200 5R62 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 5R62 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.62LTR-ND CRCW04025R62FNED 48P7782
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 5.62ohms 1% D10/crcw0402 200 5R62 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details