Vishay Intertechnology, Inc. RES 5.60 OHM .125W 1% 0402 SMD CRCW04025R60FKEDHP

Description
RES 5.60ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.60ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM .125W 1% 0402 SMD - CRCW04025R60FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM .125W 1% 0402 SMD
CRCW04025R60FKEDHP
RES 5.60 OHM .125W 1% 0402 SMD CRCW04025R60FKEDHP
RES 5.60ohm .125W 1% 0402 SMD

RES 5.60ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025R60FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025R60FKEDHP-ND
Chip Resistor - Surface Mount CRCW04025R60FKEDHP-ND
5.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04025R60FKEDHP CRCW04025R60FKEDHP-ND
Product Name RES 5.60 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers