Vishay Precision Group RES 5.1 OHM 1/16W 5% 0402 SMD CRCW04025R10JNED

Description
RES 5.1ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 5.1ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/16W 5% 0402 SMD - CRCW04025R10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/16W 5% 0402 SMD
CRCW04025R10JNED
RES 5.1 OHM 1/16W 5% 0402 SMD CRCW04025R10JNED
RES 5.1ohm 1/16W 5% 0402 SMD

RES 5.1ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.1JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1JTR-ND
Chip Resistor - Surface Mount 541-5.1JTR-ND
5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1JDKR-ND
Chip Resistor - Surface Mount 541-5.1JDKR-ND
5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1JCT-ND
Chip Resistor - Surface Mount 541-5.1JCT-ND
5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 5.1 OHM 5% 1/16W 0402 - 873-CRCW04025R10JNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1 OHM 5% 1/16W 0402
873-CRCW04025R10JNED
RES SMD 5.1 OHM 5% 1/16W 0402 873-CRCW04025R10JNED
RES SMD 5.1 OHM 5% 1/16W 0402

RES SMD 5.1 OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 5R1, 5%, 0.063W, 0402; Resistance Vishay - 89M6670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.063W, 0402; Resistance Vishay
89M6670
Res, Thick Film, 5R1, 5%, 0.063W, 0402; Resistance Vishay 89M6670
RES, THICK FILM, 5R1, 5%, 0.063W, 0402; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.063W, 0402; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025R10JNED 541-5.1JTR-ND 873-CRCW04025R10JNED 89M6670
Product Name RES 5.1 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount RES SMD 5.1 OHM 5% 1/16W 0402 Res, Thick Film, 5R1, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers