Vishay Precision Group RES 5.90M OHM 1/16W 1% 0402 SMD CRCW04025M90FKED

Description
RES 5.90Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.90Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.90M OHM 1/16W 1% 0402 SMD - CRCW04025M90FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90M OHM 1/16W 1% 0402 SMD
CRCW04025M90FKED
RES 5.90M OHM 1/16W 1% 0402 SMD CRCW04025M90FKED
RES 5.90Mohm 1/16W 1% 0402 SMD

RES 5.90Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025M90FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M90FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025M90FKEDDKR-ND
5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025M90FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M90FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025M90FKEDTR-ND
5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025M90FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M90FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025M90FKEDCT-ND
5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.9Mohm, 63Mw, 1%; Resistance Vishay - 56P3904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.9Mohm, 63Mw, 1%; Resistance Vishay
56P3904
Resistor, Thick Film, 5.9Mohm, 63Mw, 1%; Resistance Vishay 56P3904
RESISTOR, THICK FILM, 5.9MOHM, 63mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.9MOHM, 63mW, 1%; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M9, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3402
Res, Thick Film, 5M9, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3402
RES, THICK FILM, 5M9, 1%, 0.063W, 0402, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M9, 1%, 0.063W, 0402, REEL; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3743
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3743
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.9 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025M90FKED 541-CRCW04025M90FKEDDKR-ND 56P3904 28W3743
Product Name RES 5.90M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 5.9Mohm, 63Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.9 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5.90E6 ohms 5.90E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers