Vishay Precision Group Chip Resistor - Surface Mount CRCW04025M36FKED

Description
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.36MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36MLTR-ND
Chip Resistor - Surface Mount 541-5.36MLTR-ND
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36MLDKR-ND
Chip Resistor - Surface Mount 541-5.36MLDKR-ND
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36MLCT-ND
Chip Resistor - Surface Mount 541-5.36MLCT-ND
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm - CRCW04025M36FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm
CRCW04025M36FKED
Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm CRCW04025M36FKED
Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025M36FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025M36FKED
Chip Resistor - Surface Mount CRCW04025M36FKED
RES SMD 5.36M OHM 1% 1/16W 0402

RES SMD 5.36M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3738 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3738
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3738
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.36 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.36 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5M36, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M36, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3398
Res, Thick Film, 5M36, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3398
RES, THICK FILM, 5M36, 1%, 0.063W, 0402, REEL; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M36, 1%, 0.063W, 0402, REEL; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-5.36MLTR-ND CRCW04025M36FKED CRCW04025M36FKED 28W3738 47P3398
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 5.36Mohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 5M36, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details