Thick Film Resistors - SMD 1/16watt 5.23Mohms 1% 100ppm
5.23 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
5.23 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
5.23 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 5M23, 1%, 0.63W, 0402; Resistance:5.23Mohm;
RES, THICK FILM, 5M23, 1%, 0.063W, 0402, REEL; Resistance:5.23Mohm;
RES SMD 5.23M OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04025M23FKED | 541-5.23MLCT-ND | 56P3900 | 47P3397 | CRCW04025M23FKED |
| Product Name | Thick Film Resistors - SMD 1/16watt 5.23Mohms 1% 100ppm | Chip Resistor - Surface Mount | Res, Thick Film, 5M23, 1%, 0.63W, 0402; Resistance Vishay | Res, Thick Film, 5M23, 1%, 0.063W, 0402, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Resistance Range | 5.23E6 ohms | 5.23E6 ohms | 5.23E6 ohms | 5.23E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |