Vishay Precision Group Chip Resistor - Surface Mount CRCW04025M10JNED

Description
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.1MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1MJDKR-ND
Chip Resistor - Surface Mount 541-5.1MJDKR-ND
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1MJCT-ND
Chip Resistor - Surface Mount 541-5.1MJCT-ND
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1MJTR-ND
Chip Resistor - Surface Mount 541-5.1MJTR-ND
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0402,5.1M,5%,T/R,RoHS Compliant - CRCW04025M10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
0402,5.1M,5%,T/R,RoHS Compliant
CRCW04025M10JNED
0402,5.1M,5%,T/R,RoHS Compliant CRCW04025M10JNED
0402,5.1M,5%,T/R,RoH S Compliant

0402,5.1M,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 5M1, 5%, 0.063W, 0402, Reel; Resistance Vishay - 89M6667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 5%, 0.063W, 0402, Reel; Resistance Vishay
89M6667
Res, Thick Film, 5M1, 5%, 0.063W, 0402, Reel; Resistance Vishay 89M6667
RES, THICK FILM, 5M1, 5%, 0.063W, 0402, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 5%, 0.063W, 0402, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 5%, 0.063W, 0402; Resistance Vishay - 89M6666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 5%, 0.063W, 0402; Resistance Vishay
89M6666
Res, Thick Film, 5M1, 5%, 0.063W, 0402; Resistance Vishay 89M6666
RES, THICK FILM, 5M1, 5%, 0.063W, 0402; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5M1, 5%, 0.063W, 0402; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.1MJDKR-ND CRCW04025M10JNED 89M6667 89M6666
Product Name Chip Resistor - Surface Mount 0402,5.1M,5%,T/R,RoHS Compliant Res, Thick Film, 5M1, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 5M1, 5%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers