Vishay Precision Group RES 5.76K OHM 1/16W 1% 0402 SMD CRCW04025K76FKTD

Description
RES 5.76Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.76Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/16W 1% 0402 SMD - CRCW04025K76FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/16W 1% 0402 SMD
CRCW04025K76FKTD
RES 5.76K OHM 1/16W 1% 0402 SMD CRCW04025K76FKTD
RES 5.76Kohm 1/16W 1% 0402 SMD

RES 5.76Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025K76FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K76FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025K76FKTDTR-ND
5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K76FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K76FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025K76FKTDCT-ND
RES SMD 5.76K OHM 1% 1/16W 0402

RES SMD 5.76K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K76FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K76FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025K76FKTDDKR-ND
RES SMD 5.76K OHM 1% 1/16W 0402

RES SMD 5.76K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025K76FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K76FKTD
Resistors - Chip Resistor - Surface Mount CRCW04025K76FKTD
RES SMD 5.76K OHM 1% 1/16W 0402

RES SMD 5.76K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7858 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7858
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7858
RES, THICK FILM, 5K76, 1%, 0.063W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K76, 1%, 0.063W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025K76FKTD 541-CRCW04025K76FKTDTR-ND CRCW04025K76FKTD 07J7858
Product Name RES 5.76K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details