Vishay Precision Group RES, 5.6K, 5%, 0402 CRCW04025K60JNTD

Description
RES, 5.6K, 5%, 0402
Request a Quote Datasheet
Description
RES, 5.6K, 5%, 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 5.6K, 5%, 0402 - CRCW04025K60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.6K, 5%, 0402
CRCW04025K60JNTD
RES, 5.6K, 5%, 0402 CRCW04025K60JNTD
RES, 5.6K, 5%, 0402

RES, 5.6K, 5%, 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K60JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025K60JNTD-ND
Chip Resistor - Surface Mount CRCW04025K60JNTD-ND
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3873
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3873
Resistor,Metal Glaze,5.6KOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,5.6KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025K60JNTD CRCW04025K60JNTD-ND 43C3873
Product Name RES, 5.6K, 5%, 0402 Chip Resistor - Surface Mount Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details