Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW04025K49FKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327293-CRCW04025K49 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 5.49 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 5K49 1% ET7 E3,541-5.49KLDKR,Q69 36817AB,541-5.49KLTR ,541-5.49KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327293-CRCW04025K49 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 5.49 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 5K49 1% ET7 E3,541-5.49KLDKR,Q69 36817AB,541-5.49KLTR ,541-5.49KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327293-CRCW04025K49FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327293-CRCW04025K49FKED
Resistors - Chip Resistor - Surface Mount 1327293-CRCW04025K49FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327293-CRCW04025K49 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 5.49 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 5K49 1% ET7 E3,541-5.49KLDKR,Q69 36817AB,541-5.49KLTR ,541-5.49KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327293-CRCW04025K49FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.49 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 5K49 1% ET7 E3,541-5.49KLDKR,Q6936817AB,541-5.49KLTR,541-5.49KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW04025K49FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04025K49FKED
Automotive 50V 63mW Resistor 52-CRCW04025K49FKED
0402 Thick Film Resistor, 5.49kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04025K49FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K49FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 5.49kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04025K49FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K49FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.49K OHM 1/16W 1% 0402 SMD - CRCW04025K49FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/16W 1% 0402 SMD
CRCW04025K49FKED
RES 5.49K OHM 1/16W 1% 0402 SMD CRCW04025K49FKED
RES 5.49Kohm 1/16W 1% 0402 SMD

RES 5.49Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.49KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KLTR-ND
Chip Resistor - Surface Mount 541-5.49KLTR-ND
5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KLDKR-ND
Chip Resistor - Surface Mount 541-5.49KLDKR-ND
5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49KLCT-ND
Chip Resistor - Surface Mount 541-5.49KLCT-ND
5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K49, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3507
Res, Thick Film, 5K49, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3507
RES, THICK FILM, 5K49, 1%, 0.063W, 0402, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K49, 1%, 0.063W, 0402, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K49, 1%, 0.063W, 0402; Resistance Vishay - 52K7125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.063W, 0402; Resistance Vishay
52K7125
Res, Thick Film, 5K49, 1%, 0.063W, 0402; Resistance Vishay 52K7125
RES, THICK FILM, 5K49, 1%, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K49, 1%, 0.063W, 0402; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9141
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9141
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.49 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327293-CRCW04025K49FKED 52-CRCW04025K49FKED CRCW04025K49FKED 541-5.49KLTR-ND 42K3507 26W9141
Product Name Resistors - Chip Resistor - Surface Mount Automotive 50V 63mW Resistor RES 5.49K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K49, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.49 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5490 ohms 5490 ohms 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 16 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details