Vishay Precision Group Thick Film Resistors - SMD 1/16watt 5.23Kohms 1% CRCW04025K23FKED

Description
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1% - CRCW04025K23FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1%
CRCW04025K23FKED
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1% CRCW04025K23FKED
Thick Film Resistors - SMD 1/16watt 5.23Kohms 1%

Thick Film Resistors - SMD 1/16watt 5.23Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KLCT-ND
Chip Resistor - Surface Mount 541-5.23KLCT-ND
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KLTR-ND
Chip Resistor - Surface Mount 541-5.23KLTR-ND
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KLDKR-ND
Chip Resistor - Surface Mount 541-5.23KLDKR-ND
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1020489-CRCW04025K23FKED
Resistors - Chip Resistor - Surface Mount 1020489-CRCW04025K23FKED
Win Source Part Number: 1020489-CRCW04025K23 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 5.23 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 5K23 1% ET7 E3,541-5.23KLCT,541- 5.23KLTR,541-5.23KLD KR Base Product Number: CRCW0402

Win Source Part Number: 1020489-CRCW04025K23FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.23 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 5K23 1% ET7 E3,541-5.23KLCT,541-5.23KLTR,541-5.23KLDKR
Base Product Number: CRCW0402

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW04025K23FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04025K23FKED
SMD 50V 63mW Resistor 52-CRCW04025K23FKED
0402 Thick Film Resistor, 5.23kR, 1%, 50V, 63mW, SMD Product overview: CRCW04025K23FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K23FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 5.23kR, 1%, 50V, 63mW, SMD Product overview: CRCW04025K23FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K23FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04025K23FKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04025K23FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04025K23FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04025K23FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K23FKED
Resistors - Chip Resistor - Surface Mount CRCW04025K23FKED
RES SMD 5.23K OHM 1% 1/16W 0402

RES SMD 5.23K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 5K23, 1%, 0.063W, 0402; Resistance Vishay - 52K7121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.063W, 0402; Resistance Vishay
52K7121
Res, Thick Film, 5K23, 1%, 0.063W, 0402; Resistance Vishay 52K7121
RES, THICK FILM, 5K23, 1%, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.063W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7122
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7122
RES, THICK FILM, 5K23, 1%, 0.063W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.063W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2333 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2333
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2333
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.23 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04025K23FKED 541-5.23KLCT-ND 1020489-CRCW04025K23FKED 52-CRCW04025K23FKED 17930-CRCW04025K23FKED CRCW04025K23FKED 52K7121 24W2333
Product Name Thick Film Resistors - SMD 1/16watt 5.23Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 50V 63mW Resistor 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 5.23kΩ 0402 Chip Resistor - Surface Mount ROHS Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K23, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.23 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5230 ohms 5230 ohms 5230 ohms 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details