Vishay Precision Group RES 59.0K OHM 1/16W 1% 0402 SMD CRCW040259K0FKTD

Description
RES 59.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 59.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/16W 1% 0402 SMD - CRCW040259K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/16W 1% 0402 SMD
CRCW040259K0FKTD
RES 59.0K OHM 1/16W 1% 0402 SMD CRCW040259K0FKTD
RES 59.0Kohm 1/16W 1% 0402 SMD

RES 59.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040259K0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040259K0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040259K0FKTDDKR-ND
RES SMD 59K OHM 1% 1/16W 0402

RES SMD 59K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040259K0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040259K0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040259K0FKTDCT-ND
RES SMD 59K OHM 1% 1/16W 0402

RES SMD 59K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040259K0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040259K0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040259K0FKTDTR-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7864 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7864
Thick Film Chip Resistor; Resistance Vishay 07J7864
Thick Film Chip Resistor; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040259K0FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040259K0FKTD
Resistors - Chip Resistor - Surface Mount CRCW040259K0FKTD
RES SMD 59K OHM 1% 1/16W 0402

RES SMD 59K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040259K0FKTD 541-CRCW040259K0FKTDDKR-ND 07J7864 CRCW040259K0FKTD
Product Name RES 59.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 59000 ohms 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data