Vishay Precision Group Chip Resistor - Surface Mount CRCW040259K0FKED

Description
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-59.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KLDKR-ND
Chip Resistor - Surface Mount 541-59.0KLDKR-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KLTR-ND
Chip Resistor - Surface Mount 541-59.0KLTR-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0KLCT-ND
Chip Resistor - Surface Mount 541-59.0KLCT-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789469
Surface Mount Resistors 6789469
Vishay CRCW040259K0FKED

Vishay CRCW040259K0FKED

Supplier's Site
Surface Mount Resistors - 6789469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789469P
Surface Mount Resistors 6789469P
Vishay CRCW040259K0FKED

Vishay CRCW040259K0FKED

Supplier's Site
Surface Mount Resistors - 1823457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823457
Surface Mount Resistors 1823457
Vishay CRCW040259K0FKED

Vishay CRCW040259K0FKED

Supplier's Site
Surface Mount Resistors - 1688484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688484
Surface Mount Resistors 1688484
Vishay CRCW040259K0FKED

Vishay CRCW040259K0FKED

Supplier's Site
RES 59.0K OHM 1/16W 1% 0402 SMD - CRCW040259K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/16W 1% 0402 SMD
CRCW040259K0FKED
RES 59.0K OHM 1/16W 1% 0402 SMD CRCW040259K0FKED
RES 59.0Kohm 1/16W 1% 0402 SMD

RES 59.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 59K, 1%, 0.063W, 0402; Resistance Vishay - 52K7173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.063W, 0402; Resistance Vishay
52K7173
Res, Thick Film, 59K, 1%, 0.063W, 0402; Resistance Vishay 52K7173
RES, THICK FILM, 59K, 1%, 0.063W, 0402; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 59K, 1%, 0.063W, 0402; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 59K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3515
Res, Thick Film, 59K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3515
RES, THICK FILM, 59K, 1%, 0.063W, 0402, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 59K, 1%, 0.063W, 0402, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4004 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4004
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4004
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-59.0KLDKR-ND 6789469 6789469P 1823457 CRCW040259K0FKED 52K7173 42K3515 27W4004
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 59.0K OHM 1/16W 1% 0402 SMD Res, Thick Film, 59K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 59K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details