Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 590Kohms 1% CRCW0402590KFKTD

Description
Thick Film Resistors - SMD 1/16watt 590Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 590Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 590Kohms 1% - CRCW0402590KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 590Kohms 1%
CRCW0402590KFKTD
Thick Film Resistors - SMD 1/16watt 590Kohms 1% CRCW0402590KFKTD
Thick Film Resistors - SMD 1/16watt 590Kohms 1%

Thick Film Resistors - SMD 1/16watt 590Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402590KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402590KFKTD-ND
Chip Resistor - Surface Mount CRCW0402590KFKTD-ND
590 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 590K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7865
Res, Thick Film, 590K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7865
RES, THICK FILM, 590K, 1%, 0.063W, 0402, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 590K, 1%, 0.063W, 0402, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402590KFKTD CRCW0402590KFKTD-ND 07J7865
Product Name Thick Film Resistors - SMD 1/16watt 590Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 590K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers