Vishay Precision Group Chip Resistor - Surface Mount CRCW040257R6FKTD

Description
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040257R6FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040257R6FKTD-ND
Chip Resistor - Surface Mount CRCW040257R6FKTD-ND
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 57.6ohms 1% - CRCW040257R6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 57.6ohms 1%
CRCW040257R6FKTD
Thick Film Resistors - SMD 1/16watt 57.6ohms 1% CRCW040257R6FKTD
Thick Film Resistors - SMD 1/16watt 57.6ohms 1%

Thick Film Resistors - SMD 1/16watt 57.6ohms 1%

Supplier's Site
Resistor, Thick Film, 57.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 57.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7856
Resistor, Thick Film, 57.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7856
RESISTOR, THICK FILM, 57.6 OHM, 63mW, 1%, FULL REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 57.6 OHM, 63mW, 1%, FULL REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040257R6FKTD-ND CRCW040257R6FKTD 07J7856
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 57.6ohms 1% Resistor, Thick Film, 57.6 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details