Vishay Precision Group RES 576K OHM 1/16W 1% 0402 SMD CRCW0402576KFKED

Description
RES 576Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/16W 1% 0402 SMD - CRCW0402576KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/16W 1% 0402 SMD
CRCW0402576KFKED
RES 576K OHM 1/16W 1% 0402 SMD CRCW0402576KFKED
RES 576Kohm 1/16W 1% 0402 SMD

RES 576Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-576KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KLDKR-ND
Chip Resistor - Surface Mount 541-576KLDKR-ND
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KLTR-ND
Chip Resistor - Surface Mount 541-576KLTR-ND
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KLCT-ND
Chip Resistor - Surface Mount 541-576KLCT-ND
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7170
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7170
RES, THICK FILM, 576K, 1%, 0.063W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.063W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 576Kohm, 63Mw, 1%; Resistance Vishay - 52K7169 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 576Kohm, 63Mw, 1%; Resistance Vishay
52K7169
Thick Film Resistor, 576Kohm, 63Mw, 1%; Resistance Vishay 52K7169
THICK FILM RESISTOR, 576KOHM, 63mW, 1%; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 576KOHM, 63mW, 1%; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402576KFKED 541-576KLDKR-ND 52K7170 52K7169
Product Name RES 576K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay Thick Film Resistor, 576Kohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 576000 ohms 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details