Vishay Intertechnology, Inc. RES 56.0 OHM 1/16W 1% 0402 SMD CRCW040256R0FKTD

Description
RES 56.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 56.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/16W 1% 0402 SMD - CRCW040256R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/16W 1% 0402 SMD
CRCW040256R0FKTD
RES 56.0 OHM 1/16W 1% 0402 SMD CRCW040256R0FKTD
RES 56.0ohm 1/16W 1% 0402 SMD

RES 56.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040256R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040256R0FKTD-ND
Chip Resistor - Surface Mount CRCW040256R0FKTD-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040256R0FKTD CRCW040256R0FKTD-ND
Product Name RES 56.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers