Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 56Kohms 5% CRCW040256K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 56Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 56Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 56Kohms 5% - CRCW040256K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 56Kohms 5%
CRCW040256K0JNTD
Thick Film Resistors - SMD 1/16watt 56Kohms 5% CRCW040256K0JNTD
Thick Film Resistors - SMD 1/16watt 56Kohms 5%

Thick Film Resistors - SMD 1/16watt 56Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040256K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040256K0JNTD-ND
Chip Resistor - Surface Mount CRCW040256K0JNTD-ND
56 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040256K0JNTD CRCW040256K0JNTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 56Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details